Sumida America Components Inc. Fixed Inductors 104CDMCCDS-R36MC

Description
360nH Shielded Molded Inductor 32A 1.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
360nH Shielded Molded Inductor 32A 1.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2510-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2510-2-ND
Fixed Inductors 308-2510-2-ND
360nH Shielded Molded Inductor 32A 1.2mOhm Max Nonstandard

360nH Shielded Molded Inductor 32A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2510-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2510-6-ND
Fixed Inductors 308-2510-6-ND
360nH Shielded Molded Inductor 32A 1.2mOhm Max Nonstandard

360nH Shielded Molded Inductor 32A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2510-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2510-1-ND
Fixed Inductors 308-2510-1-ND
360nH Shielded Molded Inductor 32A 1.2mOhm Max Nonstandard

360nH Shielded Molded Inductor 32A 1.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2510-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers