Sumida America Components Inc. Fixed Inductors 104CDMCCDS-R15MC

Description
150nH Shielded Molded Inductor 43A 0.65mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Shielded Molded Inductor 43A 0.65mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2507-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2507-6-ND
Fixed Inductors 308-2507-6-ND
150nH Shielded Molded Inductor 43A 0.65mOhm Max Nonstandard

150nH Shielded Molded Inductor 43A 0.65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2507-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2507-2-ND
Fixed Inductors 308-2507-2-ND
150nH Shielded Molded Inductor 43A 0.65mOhm Max Nonstandard

150nH Shielded Molded Inductor 43A 0.65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2507-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2507-1-ND
Fixed Inductors 308-2507-1-ND
150nH Shielded Molded Inductor 43A 0.65mOhm Max Nonstandard

150nH Shielded Molded Inductor 43A 0.65mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2507-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details
Dual 5mH 10A Inductor and Choke - 839-DKIP-0229-1005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers