Sumida America Components Inc. Fixed Inductors 104CDMCCDS-4R7MC

Description
4.7µH Shielded Molded Inductor 11A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 11A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2503-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2503-1-ND
Fixed Inductors 308-2503-1-ND
4.7µH Shielded Molded Inductor 11A 20mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 11A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2503-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2503-2-ND
Fixed Inductors 308-2503-2-ND
4.7µH Shielded Molded Inductor 11A 20mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 11A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2503-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2503-6-ND
Fixed Inductors 308-2503-6-ND
4.7µH Shielded Molded Inductor 11A 20mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 11A 20mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370446-104CDMCCDS-4R7MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370446-104CDMCCDS-4R7MC
Inductors, Coils, Chokes - Fixed Inductors 1370446-104CDMCCDS-4R7MC
Win Source Part Number: 1370446-104CDMCCDS-4 R7MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 104CDMC/DS Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: SMD Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm) Height - Seated (Max): 0.157" (4.00mm) ECCN: EAR99 Material - Core: Metal Inductance: 4.7 µH Current Rating (Amps): 11 A Current - Saturation (Isat): 16A Shielding: Shielded DC Resistance (DCR): 20mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370446-104CDMCCDS-4R7MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 104CDMC/DS
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: SMD
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm)
Height - Seated (Max): 0.157" (4.00mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 4.7 µH
Current Rating (Amps): 11 A
Current - Saturation (Isat): 16A
Shielding: Shielded
DC Resistance (DCR): 20mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2503-1-ND 1370446-104CDMCCDS-4R7MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details