Sumida America Components Inc. Fixed Inductors 104CDMCCDS-330MC

Description
33µH Shielded Molded Inductor 4.1A 92mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Molded Inductor 4.1A 92mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2500-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2500-2-ND
Fixed Inductors 308-2500-2-ND
33µH Shielded Molded Inductor 4.1A 92mOhm Max Nonstandard

33µH Shielded Molded Inductor 4.1A 92mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2500-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2500-1-ND
Fixed Inductors 308-2500-1-ND
33µH Shielded Molded Inductor 4.1A 92mOhm Max Nonstandard

33µH Shielded Molded Inductor 4.1A 92mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2500-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2500-6-ND
Fixed Inductors 308-2500-6-ND
33µH Shielded Molded Inductor 4.1A 92mOhm Max Nonstandard

33µH Shielded Molded Inductor 4.1A 92mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 104CDMCCDS-330MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
104CDMCCDS-330MC
Fixed Inductors 104CDMCCDS-330MC
FIXED IND 33UH 4.1A 92 MOHM SMD

FIXED IND 33UH 4.1A 92 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
104CDMCCDS-330MC
Inductors/Coils/Transformers >> Power Inductors 104CDMCCDS-330MC
4.1A 33uH ±20% 5.2A SMD,11.5x10mm Power Inductors ROHS

4.1A 33uH ±20% 5.2A SMD,11.5x10mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 308-2500-2-ND 104CDMCCDS-330MC 104CDMCCDS-330MC
Product Name Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 237-2280-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3098-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers