Sumida America Components Inc. Fixed Inductors 104CDMCCDS-2R2MC

Description
2.2µH Shielded Molded Inductor 15A 7mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 15A 7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2499-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2499-2-ND
Fixed Inductors 308-2499-2-ND
2.2µH Shielded Molded Inductor 15A 7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 15A 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2499-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2499-6-ND
Fixed Inductors 308-2499-6-ND
2.2µH Shielded Molded Inductor 15A 7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 15A 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2499-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2499-1-ND
Fixed Inductors 308-2499-1-ND
2.2µH Shielded Molded Inductor 15A 7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 15A 7mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 15A 7 MOHM Inductor and Choke - 71-104CDMCCDS-2R2MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 15A 7 MOHM Inductor and Choke
71-104CDMCCDS-2R2MC
SMD 2.2UH 15A 7 MOHM Inductor and Choke 71-104CDMCCDS-2R2MC
FIXED IND 2.2UH 15A 7 MOHM SMD Product overview: 104CDMCCDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 15A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 15A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-104CDMCCDS-2R2MC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 15A 7 MOHM SMD Product overview: 104CDMCCDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 15A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 15A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-104CDMCCDS-2R2MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370492-104CDMCCDS-2R2MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370492-104CDMCCDS-2R2MC
Inductors, Coils, Chokes - Fixed Inductors 1370492-104CDMCCDS-2R2MC
Win Source Part Number: 1370492-104CDMCCDS-2 R2MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 104CDMC/DS Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: SMD Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm) Height - Seated (Max): 0.157" (4.00mm) ECCN: EAR99 Material - Core: Metal Inductance: 2.2 µH Current Rating (Amps): 15 A Current - Saturation (Isat): 21A Shielding: Shielded DC Resistance (DCR): 7mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370492-104CDMCCDS-2R2MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 104CDMC/DS
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: SMD
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm)
Height - Seated (Max): 0.157" (4.00mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 2.2 µH
Current Rating (Amps): 15 A
Current - Saturation (Isat): 21A
Shielding: Shielded
DC Resistance (DCR): 7mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2499-2-ND 71-104CDMCCDS-2R2MC 1370492-104CDMCCDS-2R2MC
Product Name Fixed Inductors SMD 2.2UH 15A 7 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
High Frequency & RF Inductors - 1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
3 suppliers
Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details