Win Source Part Number: 1370523-104CDMCCDS-1
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 104CDMC/DS
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: SMD
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm)
Height - Seated (Max): 0.157" (4.00mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 1.5 µH
Current Rating (Amps): 19 A
Current - Saturation (Isat): 29A
Shielding: Shielded
DC Resistance (DCR): 4.2mOhm Max
Inductance Frequency - Test: 100 kHz
1.5µH Shielded Molded Inductor 19A 4.2mOhm Max Nonstandard
1.5µH Shielded Molded Inductor 19A 4.2mOhm Max Nonstandard
1.5µH Shielded Molded Inductor 19A 4.2mOhm Max Nonstandard
FIXED IND 1.5UH 19A 4.2MOHM SMD
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370523-104CDMCCDS-1R5MC | 308-2497-6-ND | 104CDMCCDS-1R5MC |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard | Molded | |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed | |
| Inductance Range | 1.5 microH | 1.5 microH |