Sumida America Components Inc. Fixed Inductors 0840CDMCCDS-R22MC

Description
220nH Shielded Molded Inductor 29A 2.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 29A 2.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-0840CDMCCDS-R22MCTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 29A 2.4mOhm Max Nonstandard

220nH Shielded Molded Inductor 29A 2.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-0840CDMCCDS-R22MCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 2176781-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details