Sumida America Components Inc. Fixed Inductors 0840CDMCCDS-2R2MC

Description
2.2µH Shielded Molded Inductor 12.5A 9.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 12.5A 9.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-0840CDMCCDS-2R2MCCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 12.5A 9.6mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 12.5A 9.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0840CDMCCDS-2R2MCTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 12.5A 9.6mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 12.5A 9.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-0840CDMCCDS-2R2MCCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details