Sumida America Components Inc. Fixed Inductors 0830CDMCCDS-R68MC

Description
680nH Shielded Molded Inductor 20A 4.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 20A 4.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-0830CDMCCDS-R68MCCT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 20A 4.3mOhm Max Nonstandard

680nH Shielded Molded Inductor 20A 4.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0830CDMCCDS-R68MCDKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 20A 4.3mOhm Max Nonstandard

680nH Shielded Molded Inductor 20A 4.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0830CDMCCDS-R68MCTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 20A 4.3mOhm Max Nonstandard

680nH Shielded Molded Inductor 20A 4.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-0830CDMCCDS-R68MCCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N6 016008C-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIRCH-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details