Sumida America Components Inc. Fixed Inductors 0830CDMCCDS-R47MC

Description
470nH Shielded Molded Inductor 23A 3.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 23A 3.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-0830CDMCCDS-R47MCDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 23A 3.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 23A 3.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0830CDMCCDS-R47MCTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 23A 3.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 23A 3.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0830CDMCCDS-R47MCCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 23A 3.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 23A 3.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-0830CDMCCDS-R47MCDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-104450 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details