Sumida America Components Inc. Fixed Inductors 0830CDMCCDS-1R2MC

Description
1.2µH Shielded Molded Inductor 16A 6.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Molded Inductor 16A 6.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-0830CDMCCDS-1R2MCCT-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Molded Inductor 16A 6.7mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 16A 6.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0830CDMCCDS-1R2MCTR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Molded Inductor 16A 6.7mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 16A 6.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0830CDMCCDS-1R2MCDKR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Molded Inductor 16A 6.7mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 16A 6.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-0830CDMCCDS-1R2MCCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N2 0402CS-2N2XJRW , 0402CS-2N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 237-2283-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3150-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details