Sumida America Components Inc. Fixed Inductors 0830CDMCCDS-150MC

Description
15µH Shielded Molded Inductor 3.6A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Molded Inductor 3.6A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-0830CDMCCDS-150MCCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 3.6A 100mOhm Max Nonstandard

15µH Shielded Molded Inductor 3.6A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0830CDMCCDS-150MCTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 3.6A 100mOhm Max Nonstandard

15µH Shielded Molded Inductor 3.6A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0830CDMCCDS-150MCDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 3.6A 100mOhm Max Nonstandard

15µH Shielded Molded Inductor 3.6A 100mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-0830CDMCCDS-150MCCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-9 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-12N 016008C-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details