Sumida America Components Inc. Fixed Inductors 0640CDMCCDS-220MC

Description
22µH Shielded Molded Inductor 3.3A 133mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Molded Inductor 3.3A 133mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-0640CDMCCDS-220MCTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 3.3A 133mOhm Max Nonstandard

22µH Shielded Molded Inductor 3.3A 133mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0640CDMCCDS-220MCCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 3.3A 133mOhm Max Nonstandard

22µH Shielded Molded Inductor 3.3A 133mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-0640CDMCCDS-220MCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N2 016008C-2N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details