Sumida America Components Inc. 16.5A 5.3MOHM Inductor and Choke 0630CDMCDDS-R68MC

Description
FIXED IND 680NH 16.5A 5.3MOHM SM Product overview: 0630CDMCDDS-R68MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16.5A, 5.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 16.5A, 5.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0630CDMCDDS-R68MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680NH 16.5A 5.3MOHM SM Product overview: 0630CDMCDDS-R68MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16.5A, 5.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 16.5A, 5.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0630CDMCDDS-R68MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16.5A 5.3MOHM Inductor and Choke - 71-0630CDMCDDS-R68MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16.5A 5.3MOHM Inductor and Choke
71-0630CDMCDDS-R68MC
16.5A 5.3MOHM Inductor and Choke 71-0630CDMCDDS-R68MC
FIXED IND 680NH 16.5A 5.3MOHM SM Product overview: 0630CDMCDDS-R68MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16.5A, 5.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 16.5A, 5.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0630CDMCDDS-R68MC can be used for catalog matching and distributor lookup.

FIXED IND 680NH 16.5A 5.3MOHM SM Product overview: 0630CDMCDDS-R68MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16.5A, 5.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 16.5A, 5.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0630CDMCDDS-R68MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370442-0630CDMCDDS-R68MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370442-0630CDMCDDS-R68MC
Inductors, Coils, Chokes - Fixed Inductors 1370442-0630CDMCDDS-R68MC
Win Source Part Number: 1370442-0630CDMCDDS- R68MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0630CDMC/DS Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: SMD Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm) Height - Seated (Max): 0.118" (3.00mm) ECCN: EAR99 Material - Core: Metal Inductance: 680 nH Current Rating (Amps): 16.5 A Current - Saturation (Isat): 20A Shielding: Shielded DC Resistance (DCR): 5.3mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370442-0630CDMCDDS-R68MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0630CDMC/DS
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: SMD
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm)
Height - Seated (Max): 0.118" (3.00mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 680 nH
Current Rating (Amps): 16.5 A
Current - Saturation (Isat): 20A
Shielding: Shielded
DC Resistance (DCR): 5.3mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0630CDMCDDS-R68MC 1370442-0630CDMCDDS-R68MC
Product Name 16.5A 5.3MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Molded Standard
Core Material Carbonyl Powder
Inductance Range 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 6800 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details