Sumida America Components Inc. Fixed Inductors 0630CDMCDDS-R56MC

Description
560nH Shielded Molded Inductor 18.8A 4.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Molded Inductor 18.8A 4.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2490-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2490-2-ND
Fixed Inductors 308-2490-2-ND
560nH Shielded Molded Inductor 18.8A 4.5mOhm Max Nonstandard

560nH Shielded Molded Inductor 18.8A 4.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2490-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2490-1-ND
Fixed Inductors 308-2490-1-ND
560nH Shielded Molded Inductor 18.8A 4.5mOhm Max Nonstandard

560nH Shielded Molded Inductor 18.8A 4.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2490-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2490-6-ND
Fixed Inductors 308-2490-6-ND
560nH Shielded Molded Inductor 18.8A 4.5mOhm Max Nonstandard

560nH Shielded Molded Inductor 18.8A 4.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2490-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N7 0402DC-6N7XJRW , 0402DC-6N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT80-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details