Sumida America Components Inc. Fixed Inductors 0630CDMCDDS-R47MC

Description
470nH Shielded Molded Inductor 20A 4.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 20A 4.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2489-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2489-1-ND
Fixed Inductors 308-2489-1-ND
470nH Shielded Molded Inductor 20A 4.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 20A 4.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2489-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2489-2-ND
Fixed Inductors 308-2489-2-ND
470nH Shielded Molded Inductor 20A 4.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 20A 4.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2489-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2489-6-ND
Fixed Inductors 308-2489-6-ND
470nH Shielded Molded Inductor 20A 4.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 20A 4.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2489-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.019uH 250MHz 0.48A Inductor and Choke - 71-0402CS-19NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0190 microH
Inductance Tolerance 5 (+/- %)
View Details
CMT8100 Series Common Mode Inductors - CMT-8113 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers
Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details