Sumida America Components Inc. Fixed Inductors 0630CDMCDDS-4R7MC

Description
4.7µH Shielded Molded Inductor 6.3A 33mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 6.3A 33mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2483-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2483-1-ND
Fixed Inductors 308-2483-1-ND
4.7µH Shielded Molded Inductor 6.3A 33mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 6.3A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2483-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2483-6-ND
Fixed Inductors 308-2483-6-ND
4.7µH Shielded Molded Inductor 6.3A 33mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 6.3A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2483-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2483-2-ND
Fixed Inductors 308-2483-2-ND
4.7µH Shielded Molded Inductor 6.3A 33mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 6.3A 33mOhm Max Nonstandard

Buy Now Datasheet
4.7uH 100KHz 5.5A Inductor and Choke - 71-0630CDMCDDS-4R7MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 100KHz 5.5A Inductor and Choke
71-0630CDMCDDS-4R7MC
4.7uH 100KHz 5.5A Inductor and Choke 71-0630CDMCDDS-4R7MC
Inductor Power Molded/Shielded Wirewound 4.7uH 20% 100KHz Carbonyl Powder 5.5A 0.04Ohm DCR 2525 T/R Product overview: 0630CDMCDDS-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0630CDMCDDS-4R7MC can be used for catalog matching and distributor lookup.

Inductor Power Molded/Shielded Wirewound 4.7uH 20% 100KHz Carbonyl Powder 5.5A 0.04Ohm DCR 2525 T/R Product overview: 0630CDMCDDS-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0630CDMCDDS-4R7MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327565-0630CDMCDDS-4R7MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327565-0630CDMCDDS-4R7MC
Inductors, Coils, Chokes - Fixed Inductors 1327565-0630CDMCDDS-4R7MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327565-0630CDMCDDS- 4R7MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm) Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal DC Resistance (DCR): 33mOhm Max Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 6.3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 308-2483-6,0630CDMCD DS-4R7MC-ND,308-2483 -1,308-2483-2 Current - Saturation (Isat): 6.8A RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1327565-0630CDMCDDS-4R7MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal
DC Resistance (DCR): 33mOhm Max
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 308-2483-6,0630CDMCDDS-4R7MC-ND,308-2483-1,308-2483-2
Current - Saturation (Isat): 6.8A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2483-1-ND 71-0630CDMCDDS-4R7MC 1327565-0630CDMCDDS-4R7MC
Product Name Fixed Inductors 4.7uH 100KHz 5.5A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Carbonyl Powder Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N7 0402CS-8N7XJRW , 0402CS-8N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567671P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details