Sumida America Components Inc. Fixed Inductors 0630CDMCDDS-2R2MC

Description
2.2µH Shielded Molded Inductor 9.3A 15mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 9.3A 15mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2480-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2480-6-ND
Fixed Inductors 308-2480-6-ND
2.2µH Shielded Molded Inductor 9.3A 15mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 9.3A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2480-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2480-1-ND
Fixed Inductors 308-2480-1-ND
2.2µH Shielded Molded Inductor 9.3A 15mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 9.3A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2480-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2480-2-ND
Fixed Inductors 308-2480-2-ND
2.2µH Shielded Molded Inductor 9.3A 15mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 9.3A 15mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 9.3A 15MOHM Inductor and Choke - 71-0630CDMCDDS-2R2MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 9.3A 15MOHM Inductor and Choke
71-0630CDMCDDS-2R2MC
SMD 2.2UH 9.3A 15MOHM Inductor and Choke 71-0630CDMCDDS-2R2MC
FIXED IND 2.2UH 9.3A 15MOHM SMD Product overview: 0630CDMCDDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 9.3A, 15MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 9.3A, 15MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0630CDMCDDS-2R2MC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 9.3A 15MOHM SMD Product overview: 0630CDMCDDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 9.3A, 15MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 9.3A, 15MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0630CDMCDDS-2R2MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327581-0630CDMCDDS-2R2MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327581-0630CDMCDDS-2R2MC
Inductors, Coils, Chokes - Fixed Inductors 1327581-0630CDMCDDS-2R2MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327581-0630CDMCDDS- 2R2MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm) Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal DC Resistance (DCR): 15mOhm Max Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 9.3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 308-2480-2,0630CDMCD DS-2R2MC-ND,308-2480 -1,308-2480-6 Current - Saturation (Isat): 12.3A RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1327581-0630CDMCDDS-2R2MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal
DC Resistance (DCR): 15mOhm Max
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9.3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 308-2480-2,0630CDMCDDS-2R2MC-ND,308-2480-1,308-2480-6
Current - Saturation (Isat): 12.3A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2480-6-ND 71-0630CDMCDDS-2R2MC 1327581-0630CDMCDDS-2R2MC
Product Name Fixed Inductors SMD 2.2UH 9.3A 15MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Carbonyl Powder Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8105 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers