Sumida America Components Inc. Fixed Inductors 0630CDMCDDS-1R2MC

Description
1.2µH Shielded Molded Inductor Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Molded Inductor Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2477-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2477-6-ND
Fixed Inductors 308-2477-6-ND
1.2µH Shielded Molded Inductor Nonstandard

1.2µH Shielded Molded Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2477-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2477-1-ND
Fixed Inductors 308-2477-1-ND
1.2µH Shielded Molded Inductor Nonstandard

1.2µH Shielded Molded Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2477-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2477-2-ND
Fixed Inductors 308-2477-2-ND
1.2µH Shielded Molded Inductor Nonstandard

1.2µH Shielded Molded Inductor Nonstandard

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
0630CDMCDDS-1R2MC
Inductors/Coils/Transformers >> Power Inductors 0630CDMCDDS-1R2MC
17.8A 1.2uH ±20% 17.8A SMD,7x6.6mm Power Inductors ROHS

17.8A 1.2uH ±20% 17.8A SMD,7x6.6mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 308-2477-6-ND 0630CDMCDDS-1R2MC
Product Name Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details
500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers