Sumida America Components Inc. Fixed Inductors 0630CDMCDDS-1R0MC

Description
1µH Shielded Molded Inductor 14.4A 7.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 14.4A 7.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2476-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2476-2-ND
Fixed Inductors 308-2476-2-ND
1µH Shielded Molded Inductor 14.4A 7.4mOhm Max Nonstandard

1µH Shielded Molded Inductor 14.4A 7.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2476-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

420MA 230MOHM Inductor and Choke - 71-0402CS-18NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Common Mode Chokes - 486-3-127-627-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details