8.2µH Shielded Molded Inductor 4.3A 60mOhm Max Nonstandard
8.2µH Shielded Molded Inductor 4.3A 60mOhm Max Nonstandard
8.2µH Shielded Molded Inductor 4.3A 60mOhm Max Nonstandard
FIXED IND 8.2UH 4.3A 60MOHM SMD
FIXED IND 8.2UH 4.3A 60 MOHM
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-2468-2-ND | 0630CDMCCDS-8R2MC | 738-0630CDMCCDS-8R2MC |
| Product Name | Fixed Inductors | Fixed Inductors | FIXED IND 8.2UH 4.3A 60 MOHM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Metal | Metal | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |