Sumida America Components Inc. Fixed Inductors 0630CDMCCDS-220MC

Description
22µH Shielded Molded Inductor 2.3A 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Molded Inductor 2.3A 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2463-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2463-2-ND
Fixed Inductors 308-2463-2-ND
22µH Shielded Molded Inductor 2.3A 200mOhm Max Nonstandard

22µH Shielded Molded Inductor 2.3A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2463-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2463-6-ND
Fixed Inductors 308-2463-6-ND
22µH Shielded Molded Inductor 2.3A 200mOhm Max Nonstandard

22µH Shielded Molded Inductor 2.3A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2463-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2463-1-ND
Fixed Inductors 308-2463-1-ND
22µH Shielded Molded Inductor 2.3A 200mOhm Max Nonstandard

22µH Shielded Molded Inductor 2.3A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 0630CDMCCDS-220MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
0630CDMCCDS-220MC
Fixed Inductors 0630CDMCCDS-220MC
FIXED IND 22UH 2.3A 200MOHM SMD

FIXED IND 22UH 2.3A 200MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2463-2-ND 0630CDMCCDS-220MC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Power Inductors - 1-2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers