Sumida America Components Inc. Fixed Inductors 0624CDMCCDS-R56MC

Description
560nH Shielded Molded Inductor 15.4A 6.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Molded Inductor 15.4A 6.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2457-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2457-2-ND
Fixed Inductors 308-2457-2-ND
560nH Shielded Molded Inductor 15.4A 6.5mOhm Max Nonstandard

560nH Shielded Molded Inductor 15.4A 6.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2457-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2457-1-ND
Fixed Inductors 308-2457-1-ND
560nH Shielded Molded Inductor 15.4A 6.5mOhm Max Nonstandard

560nH Shielded Molded Inductor 15.4A 6.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2457-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-2223JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-7N5 0201CT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details