Sumida America Components Inc. Fixed Inductors 0624CDMCCDS-R33MC

Description
330nH Shielded Molded Inductor 20.5A 4.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 20.5A 4.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2455-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2455-2-ND
Fixed Inductors 308-2455-2-ND
330nH Shielded Molded Inductor 20.5A 4.1mOhm Max Nonstandard

330nH Shielded Molded Inductor 20.5A 4.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2455-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2455-1-ND
Fixed Inductors 308-2455-1-ND
330nH Shielded Molded Inductor 20.5A 4.1mOhm Max Nonstandard

330nH Shielded Molded Inductor 20.5A 4.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2455-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details