Sumida America Components Inc. Fixed Inductors 0624CDMCCDS-100MC

Description
10µH Shielded Molded Inductor 3.1A 101mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 3.1A 101mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2446-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2446-1-ND
Fixed Inductors 308-2446-1-ND
10µH Shielded Molded Inductor 3.1A 101mOhm Max Nonstandard

10µH Shielded Molded Inductor 3.1A 101mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2446-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2446-2-ND
Fixed Inductors 308-2446-2-ND
10µH Shielded Molded Inductor 3.1A 101mOhm Max Nonstandard

10µH Shielded Molded Inductor 3.1A 101mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2446-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2446-6-ND
Fixed Inductors 308-2446-6-ND
10µH Shielded Molded Inductor 3.1A 101mOhm Max Nonstandard

10µH Shielded Molded Inductor 3.1A 101mOhm Max Nonstandard

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
0624CDMCCDS-100MC
Inductors/Coils/Transformers >> Power Inductors 0624CDMCCDS-100MC
3.1A 10uH ±20% 5.5A SMD,6.6x7mm Power Inductors ROHS

3.1A 10uH ±20% 5.5A SMD,6.6x7mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 308-2446-1-ND 0624CDMCCDS-100MC
Product Name Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details