Sumida America Components Inc. Fixed Inductors 0530CDMCCDS-R68MC

Description
680nH Shielded Molded Inductor 9.6A 12mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 9.6A 12mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2438-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2438-1-ND
Fixed Inductors 308-2438-1-ND
680nH Shielded Molded Inductor 9.6A 12mOhm Max Nonstandard

680nH Shielded Molded Inductor 9.6A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2438-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2438-2-ND
Fixed Inductors 308-2438-2-ND
680nH Shielded Molded Inductor 9.6A 12mOhm Max Nonstandard

680nH Shielded Molded Inductor 9.6A 12mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2438-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-3177-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers