Sumida America Components Inc. Fixed Inductors 0530CDMCCDS-R20MC

Description
200nH Shielded Molded Inductor 14A 3.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
200nH Shielded Molded Inductor 14A 3.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2436-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2436-2-ND
Fixed Inductors 308-2436-2-ND
200nH Shielded Molded Inductor 14A 3.9mOhm Max Nonstandard

200nH Shielded Molded Inductor 14A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2436-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2436-1-ND
Fixed Inductors 308-2436-1-ND
200nH Shielded Molded Inductor 14A 3.9mOhm Max Nonstandard

200nH Shielded Molded Inductor 14A 3.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2436-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676949-1 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.5 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details