Sumida America Components Inc. Fixed Inductors 0530CDMCCDS-4R7MC

Description
4.7µH Shielded Molded Inductor 3.8A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 3.8A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2434-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2434-1-ND
Fixed Inductors 308-2434-1-ND
4.7µH Shielded Molded Inductor 3.8A 60mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 3.8A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2434-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2434-2-ND
Fixed Inductors 308-2434-2-ND
4.7µH Shielded Molded Inductor 3.8A 60mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 3.8A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2434-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2434-6-ND
Fixed Inductors 308-2434-6-ND
4.7µH Shielded Molded Inductor 3.8A 60mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 3.8A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 0530CDMCCDS-4R7MC - 853308-0530CDMCCDS-4R7MC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0530CDMCCDS-4R7MC
853308-0530CDMCCDS-4R7MC
Fixed Inductors - 0530CDMCCDS-4R7MC 853308-0530CDMCCDS-4R7MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 853308-0530CDMCCDS-4 R7MC Series: 0530CDMC/DS Features: 4.7 µH Inductor 3.8 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-2434-6, 0530CDMCCDS-4R7MC-ND , 308-2434-2, 308-2434-1

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 853308-0530CDMCCDS-4R7MC
Series: 0530CDMC/DS
Features: 4.7 µH Inductor 3.8 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-2434-6, 0530CDMCCDS-4R7MC-ND, 308-2434-2, 308-2434-1

Buy Now Datasheet
SMD 4.7UH 3.8A 60MOHM Inductor and Choke - 71-0530CDMCCDS-4R7MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 3.8A 60MOHM Inductor and Choke
71-0530CDMCCDS-4R7MC
SMD 4.7UH 3.8A 60MOHM Inductor and Choke 71-0530CDMCCDS-4R7MC
FIXED IND 4.7UH 3.8A 60MOHM SMD Product overview: 0530CDMCCDS-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.8A, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.8A, 60MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0530CDMCCDS-4R7MC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3.8A 60MOHM SMD Product overview: 0530CDMCCDS-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.8A, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.8A, 60MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0530CDMCCDS-4R7MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
0530CDMCCDS-4R7MC
Inductors/Coils/Transformers >> Power Inductors 0530CDMCCDS-4R7MC
3.8A 4.7uH ±20% 6A SMD,5.4x5.2mm Power Inductors ROHS

3.8A 4.7uH ±20% 6A SMD,5.4x5.2mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 308-2434-1-ND 853308-0530CDMCCDS-4R7MC 71-0530CDMCCDS-4R7MC 0530CDMCCDS-4R7MC
Product Name Fixed Inductors Fixed Inductors - 0530CDMCCDS-4R7MC SMD 4.7UH 3.8A 60MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1624094-9 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Surface Mount Inductors - 2567685P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details