Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors 0530CDMCCDS-3R3MC

Description
Win Source Part Number: 1370386-0530CDMCCDS- 3R3MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0530CDMC/DS Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: SMD Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm) Height - Seated (Max): 0.118" (3.00mm) ECCN: EAR99 Material - Core: Metal Inductance: 3.3 µH Current Rating (Amps): 5.1 A Current - Saturation (Isat): 8A Shielding: Shielded DC Resistance (DCR): 38mOhm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370386-0530CDMCCDS- 3R3MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0530CDMC/DS Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: SMD Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm) Height - Seated (Max): 0.118" (3.00mm) ECCN: EAR99 Material - Core: Metal Inductance: 3.3 µH Current Rating (Amps): 5.1 A Current - Saturation (Isat): 8A Shielding: Shielded DC Resistance (DCR): 38mOhm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370386-0530CDMCCDS-3R3MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370386-0530CDMCCDS-3R3MC
Inductors, Coils, Chokes - Fixed Inductors 1370386-0530CDMCCDS-3R3MC
Win Source Part Number: 1370386-0530CDMCCDS- 3R3MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0530CDMC/DS Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: SMD Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm) Height - Seated (Max): 0.118" (3.00mm) ECCN: EAR99 Material - Core: Metal Inductance: 3.3 µH Current Rating (Amps): 5.1 A Current - Saturation (Isat): 8A Shielding: Shielded DC Resistance (DCR): 38mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370386-0530CDMCCDS-3R3MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0530CDMC/DS
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: SMD
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm)
Height - Seated (Max): 0.118" (3.00mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 3.3 µH
Current Rating (Amps): 5.1 A
Current - Saturation (Isat): 8A
Shielding: Shielded
DC Resistance (DCR): 38mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Fixed Inductors - 308-2433-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2433-1-ND
Fixed Inductors 308-2433-1-ND
3.3µH Shielded Molded Inductor 5.1A 38mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 5.1A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2433-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2433-2-ND
Fixed Inductors 308-2433-2-ND
3.3µH Shielded Molded Inductor 5.1A 38mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 5.1A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2433-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2433-6-ND
Fixed Inductors 308-2433-6-ND
3.3µH Shielded Molded Inductor 5.1A 38mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 5.1A 38mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 5.1A 38MOHM Inductor and Choke - 71-0530CDMCCDS-3R3MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 5.1A 38MOHM Inductor and Choke
71-0530CDMCCDS-3R3MC
SMD 3.3UH 5.1A 38MOHM Inductor and Choke 71-0530CDMCCDS-3R3MC
FIXED IND 3.3UH 5.1A 38MOHM SMD Product overview: 0530CDMCCDS-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5.1A, 38MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5.1A, 38MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0530CDMCCDS-3R3MC can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 5.1A 38MOHM SMD Product overview: 0530CDMCCDS-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5.1A, 38MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5.1A, 38MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0530CDMCCDS-3R3MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 0530CDMCCDS-3R3MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
0530CDMCCDS-3R3MC
Fixed Inductors 0530CDMCCDS-3R3MC
FIXED IND 3.3UH 5.1A 38MOHM SMD

FIXED IND 3.3UH 5.1A 38MOHM SMD

Supplier's Site Datasheet
FIXED IND 3.3UH 5.1A 38 MOHM - 738-0530CDMCCDS-3R3MC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.3UH 5.1A 38 MOHM
738-0530CDMCCDS-3R3MC
FIXED IND 3.3UH 5.1A 38 MOHM 738-0530CDMCCDS-3R3MC
FIXED IND 3.3UH 5.1A 38 MOHM

FIXED IND 3.3UH 5.1A 38 MOHM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370386-0530CDMCCDS-3R3MC 308-2433-1-ND 71-0530CDMCCDS-3R3MC 0530CDMCCDS-3R3MC 738-0530CDMCCDS-3R3MC
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 3.3UH 5.1A 38MOHM Inductor and Choke Fixed Inductors FIXED IND 3.3UH 5.1A 38 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Technology Standard Molded Molded
Application RF Choke
Configuration Fixed Fixed Fixed
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-56N 0402CS-56NXJRW , 0402CS-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details