FIXED IND 2.2UH 4.1A 30 MOHM SMD Product overview: 0520CDMCDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 4.1A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 4.1A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0520CDMCDS-2R2MC can be used for catalog matching and distributor lookup.
Manufacturer: Sumida America Components Inc.
Category: Inductors, Coils, Chokes -Fixed Inductors
Series: 0520CDMC/DS
Package: Tape & Reel (TR)
Product Status: Obsolete
Type: Wirewound
Operating Temperature: -40°C ~ 105°C
Inductance Frequency - Test: 100 kHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
2.2µH Shielded Wirewound Inductor 4.1A 30mOhm Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-0520CDMCDS-2R2MC | 308-1827-2-ND | |
| Product Name | SMD 2.2UH 4.1A 30 MOHM Inductor and Choke | Inductors, Coils, Chokes -Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Wirewound | Wirewound | Wirewound |
| Inductance Range | 2.2 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |