Sumida America Components Inc. 9.5A 12.1MOHM Inductor and Choke 0518CDMCCDS-R68MC

Description
FIXED IND 680NH 9.5A 12.1MOHM SM Product overview: 0518CDMCCDS-R68MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 12.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 9.5A, 12.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-R68MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680NH 9.5A 12.1MOHM SM Product overview: 0518CDMCCDS-R68MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 12.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 9.5A, 12.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-R68MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.5A 12.1MOHM Inductor and Choke - 71-0518CDMCCDS-R68MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.5A 12.1MOHM Inductor and Choke
71-0518CDMCCDS-R68MC
9.5A 12.1MOHM Inductor and Choke 71-0518CDMCCDS-R68MC
FIXED IND 680NH 9.5A 12.1MOHM SM Product overview: 0518CDMCCDS-R68MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 12.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 9.5A, 12.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-R68MC can be used for catalog matching and distributor lookup.

FIXED IND 680NH 9.5A 12.1MOHM SM Product overview: 0518CDMCCDS-R68MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 12.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 9.5A, 12.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-R68MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-0518CDMCCDS-R68MCTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 9.5A 12.1mOhm Max Nonstandard

680nH Shielded Molded Inductor 9.5A 12.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0518CDMCCDS-R68MCCT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 9.5A 12.1mOhm Max Nonstandard

680nH Shielded Molded Inductor 9.5A 12.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 0518CDMCCDS-R68MC - 853299-0518CDMCCDS-R68MC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0518CDMCCDS-R68MC
853299-0518CDMCCDS-R68MC
Fixed Inductors - 0518CDMCCDS-R68MC 853299-0518CDMCCDS-R68MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 853299-0518CDMCCDS-R 68MC Series: 0518CDMCC/DS Features: 680 nH Inductor 9.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8504.50.8000 Other Part Number: 308-0518CDMCCDS-R68M CTR, 308-0518CDMCCDS-R68M CCT

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 853299-0518CDMCCDS-R68MC
Series: 0518CDMCC/DS
Features: 680 nH Inductor 9.5 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8504.50.8000
Other Part Number: 308-0518CDMCCDS-R68MCTR, 308-0518CDMCCDS-R68MCCT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0518CDMCCDS-R68MC 308-0518CDMCCDS-R68MCTR-ND 853299-0518CDMCCDS-R68MC
Product Name 9.5A 12.1MOHM Inductor and Choke Fixed Inductors Fixed Inductors - 0518CDMCCDS-R68MC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Molded
Core Material Metal Metal
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0.0055uH 250MHz 0.33A Inductor and Choke - 71-0201DS-5N5XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0055 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 50
View Details