Sumida America Components Inc. SMD 10.5A 9MOHM Inductor and Choke 0518CDMCCDS-R47MC

Description
FIXED IND 470NH 10.5A 9MOHM SMD Product overview: 0518CDMCCDS-R47MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.5A, 9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10.5A, 9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-R47MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 10.5A 9MOHM SMD Product overview: 0518CDMCCDS-R47MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.5A, 9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10.5A, 9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-R47MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10.5A 9MOHM Inductor and Choke - 71-0518CDMCCDS-R47MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10.5A 9MOHM Inductor and Choke
71-0518CDMCCDS-R47MC
SMD 10.5A 9MOHM Inductor and Choke 71-0518CDMCCDS-R47MC
FIXED IND 470NH 10.5A 9MOHM SMD Product overview: 0518CDMCCDS-R47MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.5A, 9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10.5A, 9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-R47MC can be used for catalog matching and distributor lookup.

FIXED IND 470NH 10.5A 9MOHM SMD Product overview: 0518CDMCCDS-R47MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.5A, 9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10.5A, 9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-R47MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 0518CDMCCDS-R47MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0518CDMCCDS-R47MC-ND
Fixed Inductors 0518CDMCCDS-R47MC-ND
470nH Shielded Molded Inductor 10.5A 9mOhm Max Nonstandard

470nH Shielded Molded Inductor 10.5A 9mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370656-0518CDMCCDS-R47MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370656-0518CDMCCDS-R47MC
Inductors, Coils, Chokes - Fixed Inductors 1370656-0518CDMCCDS-R47MC
Win Source Part Number: 1370656-0518CDMCCDS- R47MC Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0518CDMC/DS Product Status: Active Package / Case: Nonstandard Supplier Device Package: SMD Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm) Height - Seated (Max): 0.071" (1.80mm) ECCN: EAR99 Material - Core: Metal Inductance: 470 nH Current Rating (Amps): 10.5 A Current - Saturation (Isat): 15A Shielding: Shielded DC Resistance (DCR): 9mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370656-0518CDMCCDS-R47MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0518CDMC/DS
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: SMD
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm)
Height - Seated (Max): 0.071" (1.80mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 470 nH
Current Rating (Amps): 10.5 A
Current - Saturation (Isat): 15A
Shielding: Shielded
DC Resistance (DCR): 9mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
FIXED IND 470NH 10.5A 9 MOHM - 738-0518CDMCCDS-R47MC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 470NH 10.5A 9 MOHM
738-0518CDMCCDS-R47MC
FIXED IND 470NH 10.5A 9 MOHM 738-0518CDMCCDS-R47MC
FIXED IND 470NH 10.5A 9 MOHM

FIXED IND 470NH 10.5A 9 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0518CDMCCDS-R47MC 0518CDMCCDS-R47MC-ND 1370656-0518CDMCCDS-R47MC 738-0518CDMCCDS-R47MC
Product Name SMD 10.5A 9MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors FIXED IND 470NH 10.5A 9 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Molded Standard
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details