Sumida America Components Inc. Fixed Inductors 0518CDMCCDS-R22MC

Description
220nH Shielded Molded Inductor 16A 4.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 16A 4.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-0518CDMCCDS-R22MCTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 16A 4.8mOhm Max Nonstandard

220nH Shielded Molded Inductor 16A 4.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0518CDMCCDS-R22MCCT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 16A 4.8mOhm Max Nonstandard

220nH Shielded Molded Inductor 16A 4.8mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370655-0518CDMCCDS-R22MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370655-0518CDMCCDS-R22MC
Inductors, Coils, Chokes - Fixed Inductors 1370655-0518CDMCCDS-R22MC
Win Source Part Number: 1370655-0518CDMCCDS- R22MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0518CDMCC/DS Package: Tape & Reel (TR) Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm) Height - Seated (Max): 0.071" (1.80mm) ECCN: EAR99 Material - Core: Metal Inductance: 220 nH Current Rating (Amps): 16 A Current - Saturation (Isat): 17A Shielding: Shielded DC Resistance (DCR): 4.8mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370655-0518CDMCCDS-R22MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0518CDMCC/DS
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm)
Height - Seated (Max): 0.071" (1.80mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 220 nH
Current Rating (Amps): 16 A
Current - Saturation (Isat): 17A
Shielding: Shielded
DC Resistance (DCR): 4.8mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
SMD 16A 4.8MOHM Inductor and Choke - 71-0518CDMCCDS-R22MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16A 4.8MOHM Inductor and Choke
71-0518CDMCCDS-R22MC
SMD 16A 4.8MOHM Inductor and Choke 71-0518CDMCCDS-R22MC
FIXED IND 220NH 16A 4.8MOHM SMD Product overview: 0518CDMCCDS-R22MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A, 4.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 16A, 4.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-R22MC can be used for catalog matching and distributor lookup.

FIXED IND 220NH 16A 4.8MOHM SMD Product overview: 0518CDMCCDS-R22MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A, 4.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 16A, 4.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-R22MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-0518CDMCCDS-R22MCTR-ND 1370655-0518CDMCCDS-R22MC 71-0518CDMCCDS-R22MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 16A 4.8MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1702832 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - DKIH-3352-102J-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details