Sumida America Components Inc. Fixed Inductors 0518CDMCCDS-R12MC

Description
120nH Shielded Molded Inductor 21A 2.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
120nH Shielded Molded Inductor 21A 2.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-0518CDMCCDS-R12MCTR-ND - DigiKey
Thief River Falls, MN, United States
120nH Shielded Molded Inductor 21A 2.6mOhm Max Nonstandard

120nH Shielded Molded Inductor 21A 2.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-0518CDMCCDS-R12MCCT-ND - DigiKey
Thief River Falls, MN, United States
120nH Shielded Molded Inductor 21A 2.6mOhm Max Nonstandard

120nH Shielded Molded Inductor 21A 2.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 21A 2.6MOHM Inductor and Choke - 71-0518CDMCCDS-R12MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 21A 2.6MOHM Inductor and Choke
71-0518CDMCCDS-R12MC
SMD 21A 2.6MOHM Inductor and Choke 71-0518CDMCCDS-R12MC
FIXED IND 120NH 21A 2.6MOHM SMD Product overview: 0518CDMCCDS-R12MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 21A, 2.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 21A, 2.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-R12MC can be used for catalog matching and distributor lookup.

FIXED IND 120NH 21A 2.6MOHM SMD Product overview: 0518CDMCCDS-R12MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 21A, 2.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 21A, 2.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-R12MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370679-0518CDMCCDS-R12MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370679-0518CDMCCDS-R12MC
Inductors, Coils, Chokes - Fixed Inductors 1370679-0518CDMCCDS-R12MC
Win Source Part Number: 1370679-0518CDMCCDS- R12MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0518CDMCC/DS Package: Tape & Reel (TR) Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm) Height - Seated (Max): 0.071" (1.80mm) ECCN: EAR99 Material - Core: Metal Inductance: 120 nH Current Rating (Amps): 21 A Current - Saturation (Isat): 24.5A Shielding: Shielded DC Resistance (DCR): 2.6mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370679-0518CDMCCDS-R12MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0518CDMCC/DS
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm)
Height - Seated (Max): 0.071" (1.80mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 120 nH
Current Rating (Amps): 21 A
Current - Saturation (Isat): 24.5A
Shielding: Shielded
DC Resistance (DCR): 2.6mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-0518CDMCCDS-R12MCTR-ND 71-0518CDMCCDS-R12MC 1370679-0518CDMCCDS-R12MC
Product Name Fixed Inductors SMD 21A 2.6MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567668 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details