Sumida America Components Inc. SMD 3.3UH 4.2A 58MOHM Inductor and Choke 0518CDMCCDS-3R3MC

Description
FIXED IND 3.3UH 4.2A 58MOHM SMD Product overview: 0518CDMCCDS-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 4.2A, 58MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 4.2A, 58MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-3R3MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 4.2A 58MOHM SMD Product overview: 0518CDMCCDS-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 4.2A, 58MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 4.2A, 58MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-3R3MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 4.2A 58MOHM Inductor and Choke - 71-0518CDMCCDS-3R3MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 4.2A 58MOHM Inductor and Choke
71-0518CDMCCDS-3R3MC
SMD 3.3UH 4.2A 58MOHM Inductor and Choke 71-0518CDMCCDS-3R3MC
FIXED IND 3.3UH 4.2A 58MOHM SMD Product overview: 0518CDMCCDS-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 4.2A, 58MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 4.2A, 58MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-3R3MC can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 4.2A 58MOHM SMD Product overview: 0518CDMCCDS-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 4.2A, 58MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 4.2A, 58MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-3R3MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 0518CDMCCDS-3R3MC
853298-0518CDMCCDS-3R3MC
Fixed Inductors - 0518CDMCCDS-3R3MC 853298-0518CDMCCDS-3R3MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 853298-0518CDMCCDS-3 R3MC Series: 0518CDMCC/DS Features: 3.3 µH Inductor 4.2 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-2423-6, 0518CDMCCDS-3R3MC-ND , 308-2423-2, 308-2423-1

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 853298-0518CDMCCDS-3R3MC
Series: 0518CDMCC/DS
Features: 3.3 µH Inductor 4.2 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-2423-6, 0518CDMCCDS-3R3MC-ND, 308-2423-2, 308-2423-1

Buy Now Datasheet
Fixed Inductors - 308-2423-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2423-6-ND
Fixed Inductors 308-2423-6-ND
3.3µH Shielded Molded Inductor 4.2A 58mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 4.2A 58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2423-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2423-2-ND
Fixed Inductors 308-2423-2-ND
3.3µH Shielded Molded Inductor 4.2A 58mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 4.2A 58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2423-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2423-1-ND
Fixed Inductors 308-2423-1-ND
3.3µH Shielded Molded Inductor 4.2A 58mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 4.2A 58mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 3.3UH 4.2A 58 MOHM - 738-0518CDMCCDS-3R3MC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.3UH 4.2A 58 MOHM
738-0518CDMCCDS-3R3MC
FIXED IND 3.3UH 4.2A 58 MOHM 738-0518CDMCCDS-3R3MC
FIXED IND 3.3UH 4.2A 58 MOHM

FIXED IND 3.3UH 4.2A 58 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0518CDMCCDS-3R3MC 853298-0518CDMCCDS-3R3MC 308-2423-6-ND 738-0518CDMCCDS-3R3MC
Product Name SMD 3.3UH 4.2A 58MOHM Inductor and Choke Fixed Inductors - 0518CDMCCDS-3R3MC Fixed Inductors FIXED IND 3.3UH 4.2A 58 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Molded
Core Material Metal Metal
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers