Win Source Part Number: 1033722-0518CDMCCDS-
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 0518CDMCC/DS
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 155mOhm Max
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm)
Alternative Parts (Cross-Reference): SRP5030T-100M; FDSD0518-H-100M=P3; SRN6045-100M; NR6045T100M; VLS5045EX-100M; NRS6045T100MMGK0518C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-2419-6,308-2419-
Current - Saturation (Isat): 3.5A
10µH Shielded Molded Inductor 2.3A 155mOhm Max Nonstandard
10µH Shielded Molded Inductor 2.3A 155mOhm Max Nonstandard
10µH Shielded Molded Inductor 2.3A 155mOhm Max Nonstandard
FIXED IND 10UH 2.3A 155MOHM SMD Product overview: 0518CDMCCDS-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.3A, 155MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.3A, 155MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0518CDMCCDS-100MC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1033722-0518CDMCCDS-100MC | 308-2419-1-ND | 71-0518CDMCCDS-100MC |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 10UH 2.3A 155MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard | Molded | |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |