Sumida America Components Inc. Fixed Inductors 0512CDMCCDS-R33MC

Description
330nH Shielded Molded Inductor 10.7A 10.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 10.7A 10.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2551-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2551-1-ND
Fixed Inductors 308-2551-1-ND
330nH Shielded Molded Inductor 10.7A 10.8mOhm Max Nonstandard

330nH Shielded Molded Inductor 10.7A 10.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2551-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2551-2-ND
Fixed Inductors 308-2551-2-ND
330nH Shielded Molded Inductor 10.7A 10.8mOhm Max Nonstandard

330nH Shielded Molded Inductor 10.7A 10.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2551-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2551-6-ND
Fixed Inductors 308-2551-6-ND
330nH Shielded Molded Inductor 10.7A 10.8mOhm Max Nonstandard

330nH Shielded Molded Inductor 10.7A 10.8mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
975237-0512CDMCCDS-R33MC
Inductors, Coils, Chokes - Fixed Inductors 975237-0512CDMCCDS-R33MC
Win Source Part Number: 975237-0512CDMCCDS-R 33MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: 0512CDMCC/DS Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 330 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 10.8mOhm Max Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10.7 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-2551-2,308-2551- 1,308-2551-6 Current - Saturation (Isat): 13A

Win Source Part Number: 975237-0512CDMCCDS-R33MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 0512CDMCC/DS
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 10.8mOhm Max
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10.7 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-2551-2,308-2551-1,308-2551-6
Current - Saturation (Isat): 13A

Buy Now Datasheet
10.7A 10.8 MOHM Inductor and Choke - 71-0512CDMCCDS-R33MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10.7A 10.8 MOHM Inductor and Choke
71-0512CDMCCDS-R33MC
10.7A 10.8 MOHM Inductor and Choke 71-0512CDMCCDS-R33MC
FIXED IND 330NH 10.7A 10.8 MOHM Product overview: 0512CDMCCDS-R33MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.7A, 10.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10.7A, 10.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0512CDMCCDS-R33MC can be used for catalog matching and distributor lookup.

FIXED IND 330NH 10.7A 10.8 MOHM Product overview: 0512CDMCCDS-R33MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.7A, 10.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10.7A, 10.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0512CDMCCDS-R33MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2551-1-ND 975237-0512CDMCCDS-R33MC 71-0512CDMCCDS-R33MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 10.7A 10.8 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data