Sumida America Components Inc. Fixed Inductors 0512CDMCCDS-R10MC

Description
100nH Shielded Molded Inductor 14A 5.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Molded Inductor 14A 5.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2549-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2549-2-ND
Fixed Inductors 308-2549-2-ND
100nH Shielded Molded Inductor 14A 5.4mOhm Max Nonstandard

100nH Shielded Molded Inductor 14A 5.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2549-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2549-1-ND
Fixed Inductors 308-2549-1-ND
100nH Shielded Molded Inductor 14A 5.4mOhm Max Nonstandard

100nH Shielded Molded Inductor 14A 5.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2549-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2549-6-ND
Fixed Inductors 308-2549-6-ND
100nH Shielded Molded Inductor 14A 5.4mOhm Max Nonstandard

100nH Shielded Molded Inductor 14A 5.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2549-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N8 016008C-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-013 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details