Sumida America Components Inc. Fixed Inductors 0512CDMCCDS-2R2MC

Description
2.2µH Shielded Molded Inductor 3.6A 72.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 3.6A 72.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2546-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2546-2-ND
Fixed Inductors 308-2546-2-ND
2.2µH Shielded Molded Inductor 3.6A 72.6mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 3.6A 72.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2546-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2546-6-ND
Fixed Inductors 308-2546-6-ND
2.2µH Shielded Molded Inductor 3.6A 72.6mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 3.6A 72.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2546-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2546-1-ND
Fixed Inductors 308-2546-1-ND
2.2µH Shielded Molded Inductor 3.6A 72.6mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 3.6A 72.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2546-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-51N 0302CS-51NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8121 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers