Sumida America Components Inc. Fixed Inductors 0420CDMCDS-R47MC

Description
470nH Shielded Wirewound Inductor 8.1A 8.2mOhm 1816 (4540 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 8.1A 8.2mOhm 1816 (4540 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1853-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1853-2-ND
Fixed Inductors 308-1853-2-ND
470nH Shielded Wirewound Inductor 8.1A 8.2mOhm 1816 (4540 Metric)

470nH Shielded Wirewound Inductor 8.1A 8.2mOhm 1816 (4540 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1853-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Common Mode Chokes - 486-4088-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers