Sumida America Components Inc. Fixed Inductors 0420CDMCDS-3R3MC

Description
3.3µH Shielded Wirewound Inductor 3.5A 49mOhm 1816 (4540 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 3.5A 49mOhm 1816 (4540 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1848-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1848-2-ND
Fixed Inductors 308-1848-2-ND
3.3µH Shielded Wirewound Inductor 3.5A 49mOhm 1816 (4540 Metric)

3.3µH Shielded Wirewound Inductor 3.5A 49mOhm 1816 (4540 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1848-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details