Sumida America Components Inc. Fixed Inductors - 0420CDMCDS-220MC 0420CDMCDS-220MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 853214-0420CDMCDS-22 0MC Series: 0420CDMC/DS Features: 22 µH Inductor 1.5 A Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Other Part Number: 0420CDMCDS220MC, 308-1846-1, 308-1846-2, 308-1846-6
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 853214-0420CDMCDS-22 0MC Series: 0420CDMC/DS Features: 22 µH Inductor 1.5 A Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Other Part Number: 0420CDMCDS220MC, 308-1846-1, 308-1846-2, 308-1846-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 0420CDMCDS-220MC
853214-0420CDMCDS-220MC
Fixed Inductors - 0420CDMCDS-220MC 853214-0420CDMCDS-220MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 853214-0420CDMCDS-22 0MC Series: 0420CDMC/DS Features: 22 µH Inductor 1.5 A Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Other Part Number: 0420CDMCDS220MC, 308-1846-1, 308-1846-2, 308-1846-6

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 853214-0420CDMCDS-220MC
Series: 0420CDMC/DS
Features: 22 µH Inductor 1.5 A
Package: Reel - TR
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000
Other Part Number: 0420CDMCDS220MC, 308-1846-1, 308-1846-2, 308-1846-6

Buy Now Datasheet
Fixed Inductors - 308-1846-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1846-2-ND
Fixed Inductors 308-1846-2-ND
22µH Shielded Wirewound Inductor 1.5A 316mOhm 1816 (4540 Metric)

22µH Shielded Wirewound Inductor 1.5A 316mOhm 1816 (4540 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 853214-0420CDMCDS-220MC 308-1846-2-ND
Product Name Fixed Inductors - 0420CDMCDS-220MC Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Fixed Inductors - 1674-CL0805-J393JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-23N 0402CS-23NXJRW , 0402CS-23NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details