Sumida America Components Inc. Fixed Inductors 0420CDMCCDS-R68MC

Description
680nH Shielded Molded Inductor 8A 18mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 8A 18mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2418-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2418-2-ND
Fixed Inductors 308-2418-2-ND
680nH Shielded Molded Inductor 8A 18mOhm Max Nonstandard

680nH Shielded Molded Inductor 8A 18mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 680NH 8A 18 MOHM - 738-0420CDMCCDS-R68MC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 680NH 8A 18 MOHM
738-0420CDMCCDS-R68MC
FIXED IND 680NH 8A 18 MOHM 738-0420CDMCCDS-R68MC
FIXED IND 680NH 8A 18 MOHM

FIXED IND 680NH 8A 18 MOHM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2418-2-ND 738-0420CDMCCDS-R68MC
Product Name Fixed Inductors FIXED IND 680NH 8A 18 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567633 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details