470nH Shielded Molded Inductor 9A 14mOhm Max Nonstandard
470nH Shielded Molded Inductor 9A 14mOhm Max Nonstandard
470nH Shielded Molded Inductor 9A 14mOhm Max Nonstandard
FIXED IND 470NH 9A 14 MOHM SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-2416-2-ND | 0420CDMCCDS-R47MC |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Metal | Metal |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |