Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors 0420CDMCCDS-R33MC

Description
Win Source Part Number: 1370648-0420CDMCCDS- R33MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0420CDMCC/DS Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: SMD Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Material - Core: Metal Inductance: 330 nH Current Rating (Amps): 10.5 A Current - Saturation (Isat): 12A Shielding: Shielded DC Resistance (DCR): 10.5mOhm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370648-0420CDMCCDS- R33MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0420CDMCC/DS Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: SMD Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Material - Core: Metal Inductance: 330 nH Current Rating (Amps): 10.5 A Current - Saturation (Isat): 12A Shielding: Shielded DC Resistance (DCR): 10.5mOhm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370648-0420CDMCCDS-R33MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370648-0420CDMCCDS-R33MC
Inductors, Coils, Chokes - Fixed Inductors 1370648-0420CDMCCDS-R33MC
Win Source Part Number: 1370648-0420CDMCCDS- R33MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0420CDMCC/DS Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: SMD Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Material - Core: Metal Inductance: 330 nH Current Rating (Amps): 10.5 A Current - Saturation (Isat): 12A Shielding: Shielded DC Resistance (DCR): 10.5mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370648-0420CDMCCDS-R33MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0420CDMCC/DS
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: SMD
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 330 nH
Current Rating (Amps): 10.5 A
Current - Saturation (Isat): 12A
Shielding: Shielded
DC Resistance (DCR): 10.5mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Fixed Inductors - 308-2415-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2415-2-ND
Fixed Inductors 308-2415-2-ND
330nH Shielded Molded Inductor 10.5A 10.5mOhm Max Nonstandard

330nH Shielded Molded Inductor 10.5A 10.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2415-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2415-6-ND
Fixed Inductors 308-2415-6-ND
330nH Shielded Molded Inductor 10.5A 10.5mOhm Max Nonstandard

330nH Shielded Molded Inductor 10.5A 10.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2415-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2415-1-ND
Fixed Inductors 308-2415-1-ND
330nH Shielded Molded Inductor 10.5A 10.5mOhm Max Nonstandard

330nH Shielded Molded Inductor 10.5A 10.5mOhm Max Nonstandard

Buy Now Datasheet
10.5A 10.5 MOHM Inductor and Choke - 71-0420CDMCCDS-R33MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10.5A 10.5 MOHM Inductor and Choke
71-0420CDMCCDS-R33MC
10.5A 10.5 MOHM Inductor and Choke 71-0420CDMCCDS-R33MC
FIXED IND 330NH 10.5A 10.5 MOHM Product overview: 0420CDMCCDS-R33MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5A, 10.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10.5A, 10.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0420CDMCCDS-R33MC can be used for catalog matching and distributor lookup.

FIXED IND 330NH 10.5A 10.5 MOHM Product overview: 0420CDMCCDS-R33MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5A, 10.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10.5A, 10.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0420CDMCCDS-R33MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370648-0420CDMCCDS-R33MC 308-2415-2-ND 71-0420CDMCCDS-R33MC
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 10.5A 10.5 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard Molded
Application RF Choke
Configuration Fixed Fixed
Inductance Range 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678538 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details