Sumida America Components Inc. Fixed Inductors 0420CDMCCDS-R10MC

Description
100nH Shielded Molded Inductor 17A 4mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Molded Inductor 17A 4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2413-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2413-1-ND
Fixed Inductors 308-2413-1-ND
100nH Shielded Molded Inductor 17A 4mOhm Max Nonstandard

100nH Shielded Molded Inductor 17A 4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2413-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2413-2-ND
Fixed Inductors 308-2413-2-ND
100nH Shielded Molded Inductor 17A 4mOhm Max Nonstandard

100nH Shielded Molded Inductor 17A 4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2413-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2413-6-ND
Fixed Inductors 308-2413-6-ND
100nH Shielded Molded Inductor 17A 4mOhm Max Nonstandard

100nH Shielded Molded Inductor 17A 4mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370510-0420CDMCCDS-R10MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370510-0420CDMCCDS-R10MC
Inductors, Coils, Chokes - Fixed Inductors 1370510-0420CDMCCDS-R10MC
Win Source Part Number: 1370510-0420CDMCCDS- R10MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0420CDMCC/DS Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: SMD Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Material - Core: Metal Inductance: 100 nH Current Rating (Amps): 17 A Current - Saturation (Isat): 22A Shielding: Shielded DC Resistance (DCR): 4mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370510-0420CDMCCDS-R10MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0420CDMCC/DS
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: SMD
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 100 nH
Current Rating (Amps): 17 A
Current - Saturation (Isat): 22A
Shielding: Shielded
DC Resistance (DCR): 4mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
SMD 17A 4 MOHM Inductor and Choke - 71-0420CDMCCDS-R10MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 17A 4 MOHM Inductor and Choke
71-0420CDMCCDS-R10MC
SMD 17A 4 MOHM Inductor and Choke 71-0420CDMCCDS-R10MC
FIXED IND 100NH 17A 4 MOHM SMD Product overview: 0420CDMCCDS-R10MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17A, 4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 17A, 4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0420CDMCCDS-R10MC can be used for catalog matching and distributor lookup.

FIXED IND 100NH 17A 4 MOHM SMD Product overview: 0420CDMCCDS-R10MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17A, 4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 17A, 4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0420CDMCCDS-R10MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2413-1-ND 1370510-0420CDMCCDS-R10MC 71-0420CDMCCDS-R10MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 17A 4 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469826 - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details
800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details