Sumida America Components Inc. Fixed Inductors 0420CDMCCDS-4R7MC

Description
4.7µH Shielded Molded Inductor 2.7A 105mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 2.7A 105mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2411-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2411-2-ND
Fixed Inductors 308-2411-2-ND
4.7µH Shielded Molded Inductor 2.7A 105mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 2.7A 105mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2411-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2411-6-ND
Fixed Inductors 308-2411-6-ND
4.7µH Shielded Molded Inductor 2.7A 105mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 2.7A 105mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2411-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2411-1-ND
Fixed Inductors 308-2411-1-ND
4.7µH Shielded Molded Inductor 2.7A 105mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 2.7A 105mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370604-0420CDMCCDS-4R7MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370604-0420CDMCCDS-4R7MC
Inductors, Coils, Chokes - Fixed Inductors 1370604-0420CDMCCDS-4R7MC
Win Source Part Number: 1370604-0420CDMCCDS- 4R7MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0420CDMCC/DS Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: SMD Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Material - Core: Metal Inductance: 4.7 µH Current Rating (Amps): 2.7 A Current - Saturation (Isat): 3A Shielding: Shielded DC Resistance (DCR): 105mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370604-0420CDMCCDS-4R7MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0420CDMCC/DS
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: SMD
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 4.7 µH
Current Rating (Amps): 2.7 A
Current - Saturation (Isat): 3A
Shielding: Shielded
DC Resistance (DCR): 105mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
SMD 4.7UH 2.7A 105MOHM Inductor and Choke - 71-0420CDMCCDS-4R7MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2.7A 105MOHM Inductor and Choke
71-0420CDMCCDS-4R7MC
SMD 4.7UH 2.7A 105MOHM Inductor and Choke 71-0420CDMCCDS-4R7MC
FIXED IND 4.7UH 2.7A 105MOHM SMD Product overview: 0420CDMCCDS-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.7A, 105MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.7A, 105MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0420CDMCCDS-4R7MC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.7A 105MOHM SMD Product overview: 0420CDMCCDS-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.7A, 105MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.7A, 105MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0420CDMCCDS-4R7MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2411-2-ND 1370604-0420CDMCCDS-4R7MC 71-0420CDMCCDS-4R7MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 2.7A 105MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers