Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors 0420CDMCCDS-2R2MC

Description
Win Source Part Number: 1370331-0420CDMCCDS- 2R2MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0420CDMCC/DS Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: SMD Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Material - Core: Metal Inductance: 2.2 µH Current Rating (Amps): 4.3 A Current - Saturation (Isat): 6.3A Shielding: Shielded DC Resistance (DCR): 58mOhm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370331-0420CDMCCDS- 2R2MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0420CDMCC/DS Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: SMD Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Material - Core: Metal Inductance: 2.2 µH Current Rating (Amps): 4.3 A Current - Saturation (Isat): 6.3A Shielding: Shielded DC Resistance (DCR): 58mOhm Max Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370331-0420CDMCCDS-2R2MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370331-0420CDMCCDS-2R2MC
Inductors, Coils, Chokes - Fixed Inductors 1370331-0420CDMCCDS-2R2MC
Win Source Part Number: 1370331-0420CDMCCDS- 2R2MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0420CDMCC/DS Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: SMD Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Material - Core: Metal Inductance: 2.2 µH Current Rating (Amps): 4.3 A Current - Saturation (Isat): 6.3A Shielding: Shielded DC Resistance (DCR): 58mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370331-0420CDMCCDS-2R2MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0420CDMCC/DS
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: SMD
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 2.2 µH
Current Rating (Amps): 4.3 A
Current - Saturation (Isat): 6.3A
Shielding: Shielded
DC Resistance (DCR): 58mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
SMD 2.2UH 4.3A 58MOHM Inductor and Choke - 71-0420CDMCCDS-2R2MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 4.3A 58MOHM Inductor and Choke
71-0420CDMCCDS-2R2MC
SMD 2.2UH 4.3A 58MOHM Inductor and Choke 71-0420CDMCCDS-2R2MC
FIXED IND 2.2UH 4.3A 58MOHM SMD Product overview: 0420CDMCCDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 4.3A, 58MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 4.3A, 58MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0420CDMCCDS-2R2MC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 4.3A 58MOHM SMD Product overview: 0420CDMCCDS-2R2MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 4.3A, 58MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 4.3A, 58MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0420CDMCCDS-2R2MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-2409-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2409-6-ND
Fixed Inductors 308-2409-6-ND
2.2µH Shielded Molded Inductor 4.3A 58mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 4.3A 58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2409-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2409-1-ND
Fixed Inductors 308-2409-1-ND
2.2µH Shielded Molded Inductor 4.3A 58mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 4.3A 58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2409-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2409-2-ND
Fixed Inductors 308-2409-2-ND
2.2µH Shielded Molded Inductor 4.3A 58mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 4.3A 58mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 2.2UH 4.3A 58 MOHM - 738-0420CDMCCDS-2R2MC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2UH 4.3A 58 MOHM
738-0420CDMCCDS-2R2MC
FIXED IND 2.2UH 4.3A 58 MOHM 738-0420CDMCCDS-2R2MC
FIXED IND 2.2UH 4.3A 58 MOHM

FIXED IND 2.2UH 4.3A 58 MOHM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370331-0420CDMCCDS-2R2MC 71-0420CDMCCDS-2R2MC 308-2409-6-ND 738-0420CDMCCDS-2R2MC
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 4.3A 58MOHM Inductor and Choke Fixed Inductors FIXED IND 2.2UH 4.3A 58 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Technology Standard Molded
Application RF Choke
Configuration Fixed Fixed Fixed
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-20N 026011C-20NXJRW , 026011C-20NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details