Sumida America Components Inc. SMD 22UH 1.2A 363MOHM Inductor and Choke 0420CDMCCDS-220MC

Description
FIXED IND 22UH 1.2A 363MOHM SMD Product overview: 0420CDMCCDS-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.2A, 363MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.2A, 363MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0420CDMCCDS-220MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 1.2A 363MOHM SMD Product overview: 0420CDMCCDS-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.2A, 363MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.2A, 363MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0420CDMCCDS-220MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 1.2A 363MOHM Inductor and Choke - 71-0420CDMCCDS-220MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.2A 363MOHM Inductor and Choke
71-0420CDMCCDS-220MC
SMD 22UH 1.2A 363MOHM Inductor and Choke 71-0420CDMCCDS-220MC
FIXED IND 22UH 1.2A 363MOHM SMD Product overview: 0420CDMCCDS-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.2A, 363MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.2A, 363MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0420CDMCCDS-220MC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.2A 363MOHM SMD Product overview: 0420CDMCCDS-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.2A, 363MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.2A, 363MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0420CDMCCDS-220MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370578-0420CDMCCDS-220MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370578-0420CDMCCDS-220MC
Inductors, Coils, Chokes - Fixed Inductors 1370578-0420CDMCCDS-220MC
Win Source Part Number: 1370578-0420CDMCCDS- 220MC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: 0420CDMCC/DS Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: SMD Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Material - Core: Metal Inductance: 22 µH Current Rating (Amps): 1.2 A Current - Saturation (Isat): 1.4A Shielding: Shielded DC Resistance (DCR): 363mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370578-0420CDMCCDS-220MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: 0420CDMCC/DS
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: SMD
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.173" L x 0.165" W (4.40mm x 4.20mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 22 µH
Current Rating (Amps): 1.2 A
Current - Saturation (Isat): 1.4A
Shielding: Shielded
DC Resistance (DCR): 363mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Fixed Inductors - 308-2543-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2543-2-ND
Fixed Inductors 308-2543-2-ND
22µH Shielded Molded Inductor 1.2A 363mOhm Max Nonstandard

22µH Shielded Molded Inductor 1.2A 363mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2543-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2543-1-ND
Fixed Inductors 308-2543-1-ND
22µH Shielded Molded Inductor 1.2A 363mOhm Max Nonstandard

22µH Shielded Molded Inductor 1.2A 363mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2543-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2543-6-ND
Fixed Inductors 308-2543-6-ND
22µH Shielded Molded Inductor 1.2A 363mOhm Max Nonstandard

22µH Shielded Molded Inductor 1.2A 363mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 0420CDMCCDS-220MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
0420CDMCCDS-220MC
Fixed Inductors 0420CDMCCDS-220MC
FIXED IND 22UH 1.2A 363MOHM SMD

FIXED IND 22UH 1.2A 363MOHM SMD

Supplier's Site Datasheet
FIXED IND 22UH 1.2A 363MOHM SMD - 738-0420CDMCCDS-220MC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22UH 1.2A 363MOHM SMD
738-0420CDMCCDS-220MC
FIXED IND 22UH 1.2A 363MOHM SMD 738-0420CDMCCDS-220MC
FIXED IND 22UH 1.2A 363MOHM SMD

FIXED IND 22UH 1.2A 363MOHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0420CDMCCDS-220MC 1370578-0420CDMCCDS-220MC 308-2543-2-ND 0420CDMCCDS-220MC 738-0420CDMCCDS-220MC
Product Name SMD 22UH 1.2A 363MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors FIXED IND 22UH 1.2A 363MOHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Molded Standard Molded
Core Material Metal Metal Metal
Inductance Range 22 microH 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624113-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0075 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details