Sumida America Components Inc. Fixed Inductors 0420CDMCCDS-1R0MC

Description
1µH Shielded Molded Inductor 6.5A 27mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 6.5A 27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2406-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2406-1-ND
Fixed Inductors 308-2406-1-ND
1µH Shielded Molded Inductor 6.5A 27mOhm Max Nonstandard

1µH Shielded Molded Inductor 6.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2406-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2406-6-ND
Fixed Inductors 308-2406-6-ND
1µH Shielded Molded Inductor 6.5A 27mOhm Max Nonstandard

1µH Shielded Molded Inductor 6.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2406-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2406-2-ND
Fixed Inductors 308-2406-2-ND
1µH Shielded Molded Inductor 6.5A 27mOhm Max Nonstandard

1µH Shielded Molded Inductor 6.5A 27mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 6.5A 27 MOHM Inductor and Choke - 71-0420CDMCCDS-1R0MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 6.5A 27 MOHM Inductor and Choke
71-0420CDMCCDS-1R0MC
SMD 1UH 6.5A 27 MOHM Inductor and Choke 71-0420CDMCCDS-1R0MC
FIXED IND 1UH 6.5A 27 MOHM SMD Product overview: 0420CDMCCDS-1R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 6.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 6.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0420CDMCCDS-1R0MC can be used for catalog matching and distributor lookup.

FIXED IND 1UH 6.5A 27 MOHM SMD Product overview: 0420CDMCCDS-1R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 6.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 6.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0420CDMCCDS-1R0MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 0420CDMCCDS-1R0MC
853213-0420CDMCCDS-1R0MC
Fixed Inductors - 0420CDMCCDS-1R0MC 853213-0420CDMCCDS-1R0MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 853213-0420CDMCCDS-1 R0MC Series: 0420CDMCC/DS Features: 1 µH Inductor 6.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8504.50.4000 Other Part Number: 0420CDMCCDS-1R0MC-ND , 308-2406-6, 308-2406-1, 308-2406-2

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 853213-0420CDMCCDS-1R0MC
Series: 0420CDMCC/DS
Features: 1 µH Inductor 6.5 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8504.50.4000
Other Part Number: 0420CDMCCDS-1R0MC-ND, 308-2406-6, 308-2406-1, 308-2406-2

Buy Now Datasheet
Fixed Inductors - 0420CDMCCDS-1R0MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
0420CDMCCDS-1R0MC
Fixed Inductors 0420CDMCCDS-1R0MC
FIXED IND 1UH 6.5A 27 MOHM SMD

FIXED IND 1UH 6.5A 27 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2406-1-ND 71-0420CDMCCDS-1R0MC 853213-0420CDMCCDS-1R0MC 0420CDMCCDS-1R0MC
Product Name Fixed Inductors SMD 1UH 6.5A 27 MOHM Inductor and Choke Fixed Inductors - 0420CDMCCDS-1R0MC Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Metal Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers